EN
  • EN
  • DE

SN65HVS885PWPR

Part No SN65HVS885PWPR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 1MBPS 28HTSSOP / 34 V, Digital-Input Serializer for 5V Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 1Mbps
Input Type Parallel
Output Type Serial
Number of Inputs 8
Number of Outputs 1
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Part Number Series SN65HVS885
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809990-SN65HVS885PWPR
Ultra Librarian 3D Model Ultra Librarian SN65HVS885PWPR CAD Model

Description

Product Overview: SN65HVS885PWPR from Texas Instruments

The SN65HVS885PWPR is a high-performance, octal-channel digital-input serializer designed by Texas Instruments to provide a robust interface solution for industrial digital input modules. This integrated circuit is part of TI's extensive portfolio of interface products that are engineered to meet the stringent requirements of industrial automation, control, and safety applications.

Key Features

  • Eight Digital Input Channels: The device contains eight digital input channels that can be used to interface with various digital sensors and switches.
  • Wide Input Voltage Range: It supports a broad range of input voltages from 10V to 34V, which is suitable for many industrial applications.
  • High-Speed Serial Interface: The SN65HVS885PWPR uses a high-speed serial interface to communicate with microprocessors or microcontrollers, reducing the number of wires needed for connection and simplifying board layout.
  • Built-In Diagnostic Features: It includes diagnostic features such as wire break detection and overvoltage protection, which enhance system reliability and ensure robust performance.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, making it ideal for harsh environments.
  • Power Supply Range: It operates with a 3.3V or 5V power supply, providing design flexibility for various system requirements.

Applications

The SN65HVS885PWPR is well-suited for a range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation Systems
  • Factory Automation Equipment
  • Safety Systems

Package and Quality

The device comes in a compact TSSOP-16 package, which is designed for space-constrained applications. It is also available in a wettable flank package option that allows for optical inspection of solder joints, enhancing manufacturing quality. Texas Instruments is known for its commitment to quality, and the SN65HVS885PWPR is no exception, meeting high standards for reliability and performance.

Overall, the SN65HVS885PWPR from Texas Instruments is a sophisticated solution that offers reliability, efficiency, and accuracy for digital input serialization in industrial environments.

You May Also Be Interested in

Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9549 $51.4137
31+ $3.2451 $100.5981
48+ $3.1437 $150.8976
66+ $3.0423 $200.7918
86+ $2.9409 $252.9174
114+ $2.6366 $300.5724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess