EN
  • EN
  • DE

SN65HVD1470DR

Part No SN65HVD1470DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 400kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 65HVD1470
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669984-SN65HVD1470DR
Ultra Librarian 3D Model Ultra Librarian SN65HVD1470DR CAD Model

Description

Product Overview: SN65HVD1470DR by Texas Instruments

The SN65HVD1470DR is a robust differential bus transceiver from Texas Instruments, designed to operate using the RS-485 and RS-422 communication standards. This integrated circuit is part of the SN65HVD1470 series, which is known for its reliability and efficiency in facilitating long-distance and high-speed data transmission. The SN65HVD1470DR is particularly well-suited for industrial applications where noise immunity and high data integrity are essential.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1470DR offers an impressive Electrostatic Discharge (ESD) protection on the bus pins, ensuring the device's resilience against the common issue of ESD events in industrial environments.
  • Signaling Rates: Capable of signaling rates up to 50 Mbps, this transceiver is designed for applications that require high-speed data transmission without compromising signal quality.
  • Wide Supply Range: It operates over a wide supply voltage range from 3.3 V to 5 V, making it versatile for use in various system designs.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, which prevents damage from overheating by disabling the driver when the junction temperature exceeds the thermal shutdown threshold.
  • Low Power Consumption: With its low-power consumption design, the SN65HVD1470DR is ideal for power-sensitive applications.

Applications

The SN65HVD1470DR is designed for multipoint transmission lines that are commonly found in industrial networks, such as factory automation, building automation, and process control systems. It can also be used in applications such as:

  • Telecommunications Equipment
  • Networking Equipment
  • Security Systems
  • Automated Teller Machines (ATMs)

Package and Quality

The SN65HVD1470DR comes in an 8-pin SOIC package, providing a compact solution that is easy to integrate into various designs. Texas Instruments ensures high-quality manufacturing standards, and the product is available in both commercial and industrial temperature ranges, meeting the stringent requirements of a wide array of applications.

Conclusion

With its combination of high-speed data transfer, robust protection features, and versatility, the SN65HVD1470DR from Texas Instruments stands out as a reliable choice for designers looking to implement RS-485 or RS-422 communication protocols in their systems. Its performance and protective features ensure that it can handle the demanding conditions of industrial environments while maintaining data integrity across networks.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2471 $51.6833
55+ $1.8438 $101.4090
84+ $1.7862 $150.0408
116+ $1.7285 $200.5060
150+ $1.6709 $250.6350
201+ $1.4981 $301.1181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess