EN
  • EN
  • DE

SN65DP141RLJR

Part No SN65DP141RLJR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO REDRIVER 38WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Redriver
Applications Video Display
Control Interface GPIO, I²C
Voltage - Supply 2.37V ~ 3.46V
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-WQFN (5x7)
Base Product Number 65DP141
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669947-SN65DP141RLJR
Ultra Librarian 3D Model Ultra Librarian SN65DP141RLJR CAD Model

Description

The SN65DP141RLJR is a high-performance, adaptive equalizer optimized for DisplayPort and other high-speed digital interface applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is designed to condition data signals in order to combat signal degradation caused by cable transmission.

Key Features

  • Interface Compatibility: The device is primarily tailored for the DisplayPort standard, which is widely used for connecting a video source to a display device, such as a computer monitor.
  • High Data Rates: It supports data rates up to 5.4 Gbps, ensuring compatibility with high-resolution video and fast data transmission requirements.
  • Adaptive Equalization: The adaptive equalization feature automatically adjusts to the optimal level to minimize data errors over long cable runs, enhancing signal integrity.
  • Low Power Consumption: With its focus on energy efficiency, the SN65DP141RLJR helps to reduce power consumption in electronic systems, making it an ideal choice for battery-operated devices.
  • Small Form Factor: The device comes in a compact WQFN package, which is highly beneficial for space-constrained applications.

Applications

The SN65DP141RLJR is suitable for a variety of applications that require high-speed data transmission and signal conditioning. These include:

  • Docking stations
  • Video conferencing systems
  • Digital signage
  • Gaming consoles
  • Professional monitors and graphics cards

Technical Specifications

Parameter Value Data Rate Up to 5.4 Gbps Equalization Adaptive Power Supply 3.3V Package WQFN

For engineers and designers looking for a reliable solution to maintain signal integrity over long cable distances, the SN65DP141RLJR from Texas Instruments is an excellent choice. Its combination of high data rate support, adaptive equalization, and low power consumption makes it a versatile component in the creation of high-performance digital display systems.

You May Also Be Interested in

Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess