Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1252602-SN65C3221DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65C3221
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65C3221DBR CAD Model

Description

The SN65C3221DBR is a high-quality integrated circuit produced by Texas Instruments, designed for robust serial communication in a variety of electronic applications. This device is part of the SN65C3221 series, which are known for their reliability and performance in serial data transmission.

Key Features

  • Interface Type: The SN65C3221DBR utilizes the RS-232 protocol, which is a standard for serial binary data interchange between a DTE (Data Terminal Equipment) and a DCE (Data Circuit-terminating Equipment).
  • Number of Drivers/Receivers: This product comes with one driver and one receiver, making it ideal for point-to-point communication.
  • Data Transfer Rates: It supports data rates up to 1 Mbps, which ensures efficient and swift data transfer for a variety of applications.
  • Supply Voltage: The device operates within a supply voltage range of 3 V to 5.5 V, accommodating various power requirements for different systems.
  • ESD Protection: It features Electrostatic Discharge (ESD) protection on the RS-232 bus pins, which exceeds ±15 kV using the Human Body Model, safeguarding the device from potential damage caused by static electricity.
  • Low Power Consumption: The SN65C3221DBR is designed for low-power operation, which is critical for battery-powered and power-sensitive applications.
  • Temperature Range: The operational temperature range of the device is from -40°C to +85°C, making it suitable for industrial environments.
  • Package: Delivered in a small-outline integrated circuit (SOIC) package, the SN65C3221DBR is compact and space-efficient, ideal for applications where board space is at a premium.

Applications

The SN65C3221DBR is versatile and can be used in a variety of applications, including but not limited to:

  • Point-of-sale terminals
  • Telecommunications equipment
  • Networking equipment and peripherals
  • Data acquisition systems
  • Industrial control systems

With its robust feature set, the SN65C3221DBR from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for RS-232 communication.

You May Also Be Interested in

Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1917 $59.5850
115+ $0.9779 $112.4585
180+ $0.9473 $170.5140
245+ $0.9167 $224.5915
320+ $0.8861 $283.5520
425+ $0.7945 $337.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention