The SN65C1168N is a robust, dual-line driver and receiver pair from Texas Instruments, designed to meet the stringent requirements of the RS-485 communication protocol. This integrated circuit is engineered to facilitate reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, networking, and telecommunications applications.
Key Features
- Interface Type: RS-485/RS-422
- Number of Drivers/Receivers: 1/1
- Supply Voltage Range: 4.75V to 5.25V
- Signaling Rate: Up to 10 Mbps
- ESD Protection: Up to 15 kV
- Operating Temperature Range: -40°C to 85°C
- Package: PDIP (Plastic Dual In-line Package)
Performance and Durability
The SN65C1168N is designed to deliver high-speed data transmission with a signaling rate of up to 10 Mbps. The device's differential signaling allows for balanced data transmission, which is less susceptible to noise and can maintain signal integrity over longer distances as compared to single-ended solutions. It features robust electrostatic discharge (ESD) protection, ensuring resilience against static electricity and enhancing the product's reliability and lifespan in challenging industrial environments.
Power and Thermal Efficiency
With a supply voltage range of 4.75V to 5.25V, the SN65C1168N ensures efficient power usage while maintaining stable performance. The device operates effectively within a wide temperature range, guaranteeing functionality in various operating conditions without compromising on efficiency.
Applications
The SN65C1168N is versatile and can be used in multiple applications where reliable data transmission is critical. It is commonly utilized in factory automation, HVAC control systems, building automation, and other industrial networks. Its robustness also makes it suitable for use in equipment such as data concentrators, point-of-sale terminals, and server farms.
Ordering and Packaging
Supplied in a standard PDIP, the SN65C1168N is available for order through Texas Instruments and authorized distributors. Its packaging is designed to facilitate easy integration into PCB designs, ensuring a smooth manufacturing and assembly process.