EN
  • EN
  • DE

SN6505BDBVT

Part No SN6505BDBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TRANSFORMER DRIVER SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Transformer Driver
Operating Supply Current 1.56mA
Supply Voltage - Operating 2.25 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1098718-SN6505BDBVT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian SN6505BDBVT CAD Model

Description

Product Overview: Texas Instruments SN6505BDBVT

The SN6505BDBVT is a high-performance, low-noise, low-EMI push-pull transformer driver specifically designed for small form factor, isolated power supplies. Manufactured by Texas Instruments, this integrated circuit (IC) is part of their power management line of products. It operates with an input voltage range of 2.25V to 5.5V, making it suitable for a variety of applications that require efficient power conversion and isolation.

With its ability to drive a low-profile, center-tapped transformer from a single 3.3V or 5V supply, the SN6505BDBVT is an excellent choice for providing isolated power in industrial, medical, telecom, and other applications. Its push-pull topology delivers low power dissipation and high efficiency, which is crucial for systems that need to minimize thermal issues and increase reliability.

The SN6505BDBVT comes in a compact SOT-23-5 package, ensuring a minimal footprint on the PCB and making it ideal for space-constrained applications. The device incorporates an oscillator, control circuitry, power switch, and other necessary components to create a complete solution with minimal external components.

Key features of the SN6505BDBVT include:

  • Integrated push-pull driver for transformers
  • Input voltage range from 2.25V to 5.5V
  • Up to 1 MHz switching frequency for efficient power transfer
  • Soft start feature to prevent inrush current during startup
  • Thermal shutdown and overcurrent protection for safe operation
  • Low-power standby mode for energy-saving applications

The device's high-frequency operation allows the use of small, low-cost transformers, reducing the overall solution size and bill of materials. The SN6505BDBVT also features a soft-start capability that limits inrush current and ensures a smooth startup, while built-in protection features like thermal shutdown and overcurrent protection enhance the safety and durability of the end application.

For designers looking for an isolated power supply solution that combines performance, efficiency, and compactness, the SN6505BDBVT from Texas Instruments is an excellent option that delivers reliable power management in a small package.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6903 $51.7725
180+ $0.5664 $101.9520
275+ $0.5487 $150.8925
380+ $0.5310 $201.7800
490+ $0.5133 $251.5170
655+ $0.4602 $301.4310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263,880 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess