EN
  • EN
  • DE

SN6505AQDBVTQ1

Part No SN6505AQDBVTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PWR MGMT MOSFET/PWR DRIVER  /  Transformer Driver PMIC SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Transformer Driver
Current - Supply 1mA
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN6505
Other Names 296-53547-6,296-53547-1,296-53547-2
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253127-SN6505AQDBVTQ1
Ultra Librarian 3D Model Ultra Librarian SN6505AQDBVTQ1 CAD Model

Description

Product Overview: SN6505AQDBVTQ1 from Texas Instruments

The SN6505AQDBVTQ1 is a state-of-the-art low-noise, low-EMI push-pull transformer driver specifically designed for small form factor, isolated power supplies. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of their extensive range of power management integrated circuits. It is particularly suitable for automotive and industrial applications where space is at a premium and high performance is required.

Key Features

  • Integrated Transformer Driver: The SN6505AQDBVTQ1 integrates a transformer driver, simplifying design and reducing external component count.
  • High Efficiency: This device operates with high efficiency, which is crucial for power-sensitive applications.
  • Low-Noise Operation: Engineered for low electromagnetic interference (EMI), it is ideal for noise-sensitive applications.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this IC is versatile for various power supply configurations.
  • Thermal Shutdown: Enhanced safety is provided through a thermal shutdown feature, protecting the device from overheating.
  • Automotive Qualified: The device meets automotive qualification standards, ensuring reliability and performance under harsh conditions.

Applications

The SN6505AQDBVTQ1 is apt for a variety of applications, particularly in the automotive sector, where reliable and efficient isolated power supplies are essential. It can be used in applications such as:

  • Isolated CAN interfaces
  • Isolated RS-485 interfaces
  • Powering sensors in electric vehicles
  • Industrial automation systems

Package and Quality

Housed in a compact SOT-23-5 package, the SN6505AQDBVTQ1 is designed for minimal footprint. The device is qualified for automotive applications, adhering to the stringent quality standards required in the industry. This ensures that the SN6505AQDBVTQ1 is not only powerful and efficient but also reliable for critical systems where failure is not an option.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1810 $50.1720
30+ $3.4306 $102.9180
46+ $3.3234 $152.8764
63+ $3.2162 $202.6206
81+ $3.1090 $251.8290
108+ $2.7874 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess