EN
  • EN
  • DE

SN64BCT245DWRG4

Part No SN64BCT245DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN64B
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260196-SN64BCT245DWRG4
Ultra Librarian 3D Model Ultra Librarian SN64BCT245DWRG4 CAD Model

Description

Product Overview: SN64BCT245DWRG4 from Texas Instruments

The SN64BCT245DWRG4 is a state-of-the-art octal bus transceiver from Texas Instruments, designed with the needs of modern digital systems in mind. This device is part of the BCT family of transceivers, which are known for their robust performance and reliability in a variety of applications. The SN64BCT245DWRG4 is particularly suited for bidirectional communication between data buses and is capable of driving heavily loaded buses with up to 64 mA of sink current and 32 mA of source current.

Key Features

  • Bus Direction Control: The SN64BCT245DWRG4 provides full bidirectional control via a Direction (DIR) input, which allows for convenient switching between transmit and receive modes.
  • Output Enable (OE): An active-low Output Enable input allows the user to place the output in a high-impedance state, thus facilitating bus sharing or bus isolation when necessary.
  • High-Drive Capability: With its ability to source up to 32 mA and sink up to 64 mA, the SN64BCT245DWRG4 can drive heavily loaded bus lines with ease, ensuring reliable data transmission even in demanding situations.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with a low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature: The SN64BCT245DWRG4 operates over a wide temperature range, making it suitable for industrial applications where temperature extremes are common.

Applications

The versatility of the SN64BCT245DWRG4 makes it an ideal choice for a wide range of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, or other digital systems
  • Data communication in networking equipment, such as switches and routers
  • Interfacing and data exchange between different voltage domains within a system
  • Memory interfacing and peripheral expansion in embedded systems

Package and Quality

The SN64BCT245DWRG4 comes in a wide-body SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets the highest standards for performance and reliability.

In summary, the SN64BCT245DWRG4 is a robust and versatile octal bus transceiver that provides reliable high-speed data transmission and reception, making it an essential component for modern digital systems requiring efficient bus communication.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess