EN
  • EN
  • DE

SN54S86J

Part No SN54S86J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S86 QUADRUPLE 2-INPUT EXCLUSIV / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S86
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669854-SN54S86J
Ultra Librarian 3D Model Ultra Librarian SN54S86J CAD Model

Description

Product Overview: SN54S86J - Texas Instruments

The SN54S86J is a high-quality integrated circuit produced by Texas Instruments, recognized for its reliability and performance in digital logic systems. This particular component is a part of the 54S series, designed to meet the rigorous demands of military and aerospace applications, as well as other high-reliability environments.

Key Features

  • Logic Type: The SN54S86J is a quadruple 2-input exclusive OR gate, which is essential for performing the logical operation where the output is true if the inputs are not alike.
  • Technology: This device is fabricated with Schottky TTL (Transistor-Transistor Logic) technology, which ensures faster switching speeds and better performance compared to standard TTL circuits.
  • Package: It comes in a robust ceramic J package, which is not only durable but also offers superior thermal properties suitable for extreme conditions.
  • Temperature Range: The operating temperature range of the SN54S86J is typically between -55°C and 125°C, allowing it to function effectively in a wide range of environmental conditions.
  • Supply Voltage: It operates at a supply voltage range of 4.5V to 5.5V, which is standard for many digital systems, ensuring compatibility and ease of integration.

Applications

The SN54S86J is versatile and can be used in various applications that require high-speed logic operations and reliability. It is particularly well-suited for:

  • Military and aerospace electronics
  • Communication infrastructure
  • Complex logic circuits
  • Encryption and security devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54S86J is no exception. Each device is rigorously tested to ensure it meets the high standards expected for professional and mission-critical applications. With its robust design and proven technology, the SN54S86J from Texas Instruments is an excellent choice for designers looking for a dependable and high-performance logic gate solution.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2312 $56.0808
20+ $5.1128 $102.2560
31+ $4.9530 $153.5430
42+ $4.7933 $201.3186
54+ $4.6335 $250.2090
73+ $4.1542 $303.2566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess