EN
  • EN
  • DE

SN54S157J

Part No SN54S157J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54S157 QUADRUPLE 2-LINE TO 1-LIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669837-SN54S157J
Ultra Librarian 3D Model Ultra Librarian SN54S157J CAD Model

Description

The SN54S157J from Texas Instruments is a high-performance integrated circuit that falls into the category of data selectors or multiplexers. This versatile component is designed to provide efficient data routing based on a selection input, making it an essential part of many digital systems. The SN54S157J is part of the 54S series, which is known for its reliability and durability in a wide range of operating conditions.

Key Features

  • Logic Type: Quad 2-line to 1-line data selectors/multiplexers
  • Package: The SN54S157J comes in a robust J package, which is a ceramic dual in-line package (CerDIP) ensuring high reliability.
  • Operating Temperature Range: This device operates over the full military temperature range of -55°C to 125°C, making it suitable for harsh environments and demanding applications.
  • Logic Family: S series, which is known for its fast switching speeds and high-performance operation.
  • Supply Voltage: Typically 5V, which is standard for TTL logic devices, ensuring compatibility with a wide range of digital systems.
  • Functionality: Each multiplexer has two input lines and one output line, with four such units present in the device. This allows for multiple data sources to be routed to a single output line based on the selection input.

Applications

The SN54S157J is used in various applications that require data routing and selection, such as:

  • Data processing systems
  • Communication systems
  • Control systems
  • Instrumentation
  • Function generators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54S157J is no exception. It is designed to meet stringent military specifications, ensuring that it performs reliably under extreme conditions. With its robust packaging and proven design, the SN54S157J is a choice you can trust for your critical applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4972 $52.4860
12+ $8.6131 $103.3572
18+ $8.3439 $150.1902
25+ $8.0748 $201.8700
33+ $7.8056 $257.5848
43+ $6.9981 $300.9183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess