EN
  • EN
  • DE
  • IT

SN54LS373J

Part No SN54LS373J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 24.2 mm
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Polarity Non-Inverting
Propagation Delay 36 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 36 ns
Width 6.92 mm
Win Source Part Number 1010062-SN54LS373J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS373J CAD Model

Description

The SN54LS373J is a high-quality integrated circuit produced by Texas Instruments, one of the most trusted names in the semiconductor industry. This particular chip belongs to the 54LS series, which is well-known for its low-power Schottky technology, ensuring efficient operation and reduced power consumption. The SN54LS373J is characterized by its robustness and reliability, making it a preferred choice for a wide range of electronic applications.

Key Features

  • Octal D-Type Transparent Latches: The SN54LS373J contains eight latches with 3-state outputs, providing ample capability for data storage and buffering.
  • Edge-Triggered Latches: These latches are designed to capture data on the transition of the clock signal, ensuring precise timing and control.
  • Direct Clear Function: A built-in clear function allows for immediate resetting of all latches, enhancing the flexibility and control for the user.
  • Wide Operating Voltage Range: This device can operate effectively over a range of voltages, accommodating various system requirements.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for use in bus-oriented systems.

Applications

The SN54LS373J is versatile, finding its place in a multitude of electronic systems. Common applications include:

  • Temporary data storage
  • Data transceivers
  • System address registers
  • Buffer memory address registers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54LS373J is no exception. Each chip is manufactured to the highest standards, ensuring consistent performance and longevity. The device is available in a ceramic package, which provides excellent thermal and mechanical protection, further enhancing its reliability in demanding environments.

Environmental Compliance

The SN54LS373J is designed with environmental responsibility in mind. Texas Instruments ensures that their products comply with international standards for environmental safety and sustainability, reducing the ecological footprint of their components.

For engineers and designers looking for a reliable and efficient octal latch, the SN54LS373J from Texas Instruments is an excellent choice that combines performance with the trusted backing of a leading semiconductor manufacturer.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Analog Devices Inc.
Lowest to $46.9219
Samsung
Lowest to $12.5133

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6883 $68.0649
6+ $18.6161 $111.6966
9+ $18.0343 $162.3087
12+ $17.4526 $209.4312
15+ $16.8708 $253.0620
20+ $15.1256 $302.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,339 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention