EN
  • EN
  • DE
  • IT

CP7579-000

Part No CP7579-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55A6875-20-2/4/6-9CS22
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052975-CP7579-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP7579-000 CAD Model

Description

The TE Connectivity CP7579-000 cable is a high-quality fiber optic cable designed for use in electronic devices.

  • Manufacturer: TE Connectivity
  • Win Source Part Number: 1052975-CP7579-000
  • Category: Cables, wires, and fiber optic cables
  • Popularity: Low
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess