EN
  • EN
  • DE

SN54LS158J

Part No SN54LS158J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS158 QUADRUPLE 2-LINE TO 1-LI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847706-SN54LS158J
Ultra Librarian 3D Model Ultra Librarian SN54LS158J CAD Model

Description

Product Overview: SN54LS158J from Texas Instruments

The SN54LS158J is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular chip belongs to the 54LS series and is designed to offer exceptional functionality for a wide range of digital applications.

Key Features

  • Logic Type: Quad 2-Line to 1-Line Data Selectors/Multiplexers
  • Package: The SN54LS158J is encapsulated in a robust ceramic J-leaded package, offering superior durability and thermal resistance.
  • Operating Temperature Range: The device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Logic Level: TTL compatible, allowing for easy integration with other TTL logic devices in a circuit.
  • Supply Voltage: Typically 5V, which is standard for many digital systems, providing a convenient power requirement.

Functionality

The SN54LS158J features four individual 2-line to 1-line data selectors/multiplexers, each capable of selecting one of two data inputs, based on a common select input, and routing it to the output. This makes the device highly versatile for routing digital signals in complex circuits.

Applications

With its robust design and high-speed operation, the SN54LS158J is suitable for a variety of applications, including:

  • Digital data processing
  • Signal routing and switching
  • Control system logic
  • Computer systems
  • Military and aerospace electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the SN54LS158J, including detailed datasheets, application notes, and design resources. Customers can rely on Texas Instruments' global network for technical support and supply chain reliability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess