EN
  • EN
  • DE

SN54LS114J

Part No SN54LS114J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030788-SN54LS114J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS114J CAD Model

Description

Product Overview: SN54LS114J from Texas Instruments

The SN54LS114J is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their extensive range of electronic components. This particular device is part of the 54LS series, which is recognized for its low-power Schottky technology, offering a perfect blend of speed and energy efficiency.

Designed primarily for digital signal processing, the SN54LS114J is a dual JK negative-edge-triggered flip-flop. It comes with features that make it suitable for a wide array of applications, from simple storage registers to complex sequential circuits. The flip-flop has independent direct clear and preset inputs for each flip-flop, which allows for greater flexibility in control operations.

The SN54LS114J is housed in a durable ceramic J package, ensuring robust protection against environmental factors and making it suitable for military or aerospace applications that demand high reliability. Its operating temperature range is typically between -55°C and 125°C, which underscores its ability to perform in extreme conditions.

Key features of the SN54LS114J include:

  • Logic Type: JK Type
  • Logic Family: LS
  • Number of Bits per Element: 2
  • Number of Elements: 1
  • Output Type: Differential
  • Typical Operating Supply Voltage: 5V
  • Propagation Delay Time: 20ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: J-14 ceramic package

With its excellent power dissipation and fast switching capabilities, the SN54LS114J is a reliable choice for designers looking to implement high-speed and low-power digital logic systems. Texas Instruments' commitment to quality ensures that this component meets the stringent requirements necessary for critical and demanding applications.

Whether it's for use in computing systems, communication devices, or sophisticated control panels, the SN54LS114J from Texas Instruments stands out as a versatile and dependable flip-flop that delivers performance you can trust.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess