EN
  • EN
  • DE

SN54LS05J

Part No SN54LS05J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330418-SN54LS05J
Popularity Low
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Collector
Voltage - Supply 4.5 V ~ 5.5 V
Current - Quiescent (Max) 6.6 mA
Current - Output High, Low 100µA, 4mA
Input Logic Level - Low 0.7V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 32ns @ 5V, 15pF
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300\
Ultra Librarian 3D Model Ultra Librarian SN54LS05J CAD Model

Description

The SN54LS05J is a high-performance integrated circuit product from Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Type: Hex Inverter with Open-Collector Outputs.
  • Package: Consists of six independent inverters in a 14-pin package.
  • Outputs: Open-collector outputs require pull-up resistors and can be connected together for wired-AND logic applications.
  • VCC Range: Operates over a recommended VCC range of 4.5 to 5.5 volts, with a maximum rating of 7 volts.
  • Temperature Range: Wide operating temperature range of -55 to 125 degrees Celsius.
  • Compliance: RoHS compliant.
  • Packaging: Ceramic dual-in-line package (CERDIP).

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6390 $53.1950
12+ $8.7295 $104.7540
18+ $8.4567 $152.2206
25+ $8.1839 $204.5975
32+ $7.9111 $253.1552
43+ $7.0927 $304.9861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess