EN
  • EN
  • DE

SN54HC273VTDG1

Part No SN54HC273VTDG1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP DIE / AND Gate IC 4 Channel Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 54HC
Package Tube
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Supplier Device Package Die
Package / Case Die
Base Product Number 54HC273
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258183-SN54HC273VTDG1
Ultra Librarian 3D Model Ultra Librarian SN54HC273VTDG1 CAD Model

Description

Product Overview: SN54HC273VTDG1

The SN54HC273VTDG1 is a high-performance, octal D-type flip-flop with a clear function, manufactured by Texas Instruments. This integrated circuit (IC) is designed to be utilized in a wide array of applications ranging from data storage, communication systems, to complex computing tasks where reliable data latching is required. The device belongs to the 54HC family, which is well-known for its high-speed CMOS technology, offering the robustness of CMOS with the speed of TTL circuits.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Operating Voltage: The IC operates within a voltage range of 2 V to 6 V, making it versatile for various power supply standards.
  • High-Speed Performance: The SN54HC273VTDG1 is characterized by fast clock data input rates, ensuring quick response times for high-speed applications.
  • Clear Function: The flip-flop includes a direct clear input which, when activated, resets all the outputs to a low state, providing a convenient way to quickly reset the system.
  • Output Drive Capability: This device can drive up to 15 LSTTL loads, ensuring compatibility with a range of legacy systems and components.
  • Package Type: The IC is available in a variety of package types, including the space-saving TVSOP, which is ideal for compact PCB designs.

Applications

The versatility of the SN54HC273VTDG1 makes it suitable for a multitude of applications. It is commonly used in:

  • Data storage systems, where reliable data retention is crucial.
  • Communication devices that require fast data transfer and processing.
  • Control systems where sequential operations are based on stable and accurate data latching.
  • Industrial electronics where robustness and reliability are required in harsh environments.

With its combination of speed, power efficiency, and reliability, the SN54HC273VTDG1 from Texas Instruments stands out as a preferred choice for designers looking to implement an octal D-type flip-flop with a clear function in their digital systems. Its compatibility with a wide range of operating voltages and the ability to interface with various logic families makes it a highly adaptable component for modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess