EN
  • EN
  • DE

SN54HC259J

Part No SN54HC259J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Latch Addressable 8-CH D-Type 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 19.56 mm
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 300 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 300 ns
Width 6.92 mm
Win Source Part Number 1029401-SN54HC259J
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54HC259J CAD Model

Description

The SN54HC259J is a high-performance integrated circuit from Texas Instruments, designed to offer exceptional utility and efficiency in digital systems. This device is part of the HC family and is characterized by its high-speed 8-bit addressable latch. The SN54HC259J is housed in a robust ceramic dual-inline package, ensuring its reliability and durability in a wide range of applications.

Features

  • 8-Bit Addressable Latch: The core functionality of the SN54HC259J is its ability to selectively store data bits using an 8-bit addressable latch system. This feature allows for precise control and manipulation of data within your digital circuit.
  • Wide Operating Voltage Range: This device operates over a broad voltage range from 2V to 6V, providing versatility in different power environments and compatibility with various logic levels.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN54HC259J maintains low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • High Current Drive Capability: The output can drive up to 15 LSTTL loads, ensuring strong signal transmission and the ability to interface with multiple devices within a circuit.

Applications

The SN54HC259J is adept for use in a multitude of digital systems where data storage and retrieval are critical. It is commonly employed in:

  • Data multiplexing
  • Signal routing
  • Memory address decoding
  • Control systems
  • Industrial electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN54HC259J is no exception. This device is fabricated with advanced semiconductor technology, ensuring high reliability and performance consistency. It is designed to meet or exceed the stringent standards set by the industry, making it a trustworthy component for your digital systems.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools through the Texas Instruments website. Additionally, TI offers technical support to assist with any design challenges or questions regarding the SN54HC259J.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess