EN
  • EN
  • DE

TPS75301QPWREP

Part No TPS75301QPWREP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708062-TPS75301QPWREP
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75301QPWREP CAD Model

Description

The TPS75301QPWREP is a high-quality, low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This LDO is engineered to provide a stable and reliable power supply for a wide range of applications, especially those requiring a precise voltage source with a low voltage drop under load.

Key Features

  • Output Voltage: The device offers a fixed output voltage, providing the stability required for sensitive electronic components.
  • High Current Capability: With the ability to deliver up to 1.5 A of output current, this LDO can power a wide array of devices, from microcontrollers to analog circuits.
  • Low Dropout Voltage: The TPS75301QPWREP boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • Fast Transient Response: The LDO is designed to respond quickly to changes in load, which is crucial for maintaining voltage stability in dynamic systems.
  • Thermal and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, safeguarding the device and the system it powers from potential damage due to excessive heat or current.
  • Extended Temperature Range: Suitable for harsh environments, the TPS75301QPWREP operates over an extended temperature range, making it ideal for industrial and automotive applications.

Applications

The TPS75301QPWREP is versatile and can be used in various applications, such as:

  • Power management for DSPs and microprocessors
  • Post-regulation for switching power supplies
  • Portable electronics
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

This product is part of Texas Instruments’ Enhanced Product (EP) portfolio, designed to meet the stringent requirements of high-reliability environments. It is characterized for enhanced performance and is fully tested to ensure it meets Texas Instruments’ quality standards. The TPS75301QPWREP is also supported by Texas Instruments’ comprehensive technical documentation, making integration into your system seamless and straightforward.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $1.2592
Texas Instruments
Lowest to $1.5740
Texas Instruments
Lowest to $3.2595

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess