EN
  • EN
  • DE

SN54HC08VTDF1

Part No SN54HC08VTDF1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP DIE / AND Gate IC 4 Channel Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 54HC
Package Tube
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supplier Device Package Die
Package / Case Die
Base Product Number 54HC08
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258184-SN54HC08VTDF1
Ultra Librarian 3D Model Ultra Librarian SN54HC08VTDF1 CAD Model

Description

Product Overview: SN54HC08VTDF1 by Texas Instruments

The SN54HC08VTDF1 is a high-performance, quadruple 2-input positive-AND gate integrated circuit from the industry-leading manufacturer, Texas Instruments. This device is part of the HC family and is designed to operate over a broad voltage range of 2V to 6V, making it versatile for a wide array of applications. The SN54HC08VTDF1 is especially suitable for systems that require a high degree of logic processing in a compact form factor.

Key Features

  • Logic Type: Quadruple 2-Input Positive-AND Gate
  • Operating Voltage: 2V to 6V, accommodating a variety of power supply levels for different applications.
  • Output Drive Capability: Capable of driving up to 5.2 mA at 5V, allowing for direct interfacing with numerous peripheral components.
  • Package: The device comes in a variety of package types, with the VTDF1 variant indicating a specific package style suited for space-constrained applications.
  • Temperature Range: The SN54HC08VTDF1 is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SN54HC08VTDF1 is ideal for use in a range of electronic systems, including:

  • Computing devices that require reliable logic operations.
  • Consumer electronics where power efficiency and small footprint are essential.
  • Industrial control systems that demand robust performance over a wide range of operating conditions.
  • Automotive electronics, where voltage flexibility and temperature resilience are necessary.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54HC08VTDF1 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Each device undergoes rigorous testing to meet the stringent requirements expected from a leading semiconductor company.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources. Technical support is also readily available to assist with integration, troubleshooting, and any other queries related to the SN54HC08VTDF1.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess