EN
  • EN
  • DE

SN54F10J

Part No SN54F10J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54F10 TRIPLE 3-INPUT POSITIVE-NA / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F10
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934453-SN54F10J
Ultra Librarian 3D Model Ultra Librarian SN54F10J CAD Model

Description

Product Overview: SN54F10J Triple 3-Input NAND Gate

The SN54F10J from Texas Instruments is a high-performance integrated circuit that features a triple 3-input NAND gate configuration. This device is a part of the F series logic gates, designed to operate with a wide range of supply voltages and provide a robust logic gating solution for various digital applications.

The SN54F10J is characterized by its fast switching speeds and low power consumption, making it an ideal choice for high-speed computing, data processing, and signal conditioning tasks. The triple 3-input NAND gate functionality allows designers to implement complex logic functions with fewer components, reducing both space and cost.

Key Features:

  • Voltage Range: The device supports a broad range of operating voltages, typically from 4.5V to 5.5V, providing flexibility in different system voltage levels.
  • Logic Type: NAND gates are fundamental building blocks in digital electronics, and having three 3-input gates in one package offers a compact and efficient solution for implementing various logic circuits.
  • Packaging: The SN54F10J comes in a standard J package, which is known for its reliability and ease of integration into printed circuit boards (PCBs).
  • Temperature Range: This device is designed to operate within a military-grade temperature range, ensuring reliable performance under extreme conditions.
  • Technology: Utilizing Texas Instruments' advanced F technology, the SN54F10J provides improved electrical characteristics, including faster propagation delay and transition times.

Applications:

The versatility of the SN54F10J makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Communication equipment
  • Data processing units
  • Instrumentation and measurement devices
  • Consumer electronics

In summary, the SN54F10J by Texas Instruments is a reliable and efficient solution for designers looking to implement complex logic functions in their systems. With its high-speed performance, low power consumption, and robust packaging, the SN54F10J stands out as a quality choice for integration into a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2490 $56.2410
20+ $5.1274 $102.5480
31+ $4.9672 $153.9832
42+ $4.8069 $201.8898
54+ $4.6467 $250.9218
73+ $4.1660 $304.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess