The SN54AS240J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device is part of the AS series, which is known for its advanced Schottky logic, providing faster speeds and better power efficiency compared to traditional bipolar logic circuits.
Key Features:
- Logic Type: Octal Buffer/Line Driver
- Logic Family: AS
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: 20-LCCC (J-Lead)
- Mounting Type: Surface Mount
Performance and Durability:
The SN54AS240J is designed to deliver high-speed operation while maintaining robust performance. Its advanced Schottky technology allows for quick switching capabilities, making it ideal for high-frequency applications. The device operates over a wide range of supply voltages, ensuring compatibility with various system voltages. Moreover, the wide operating temperature range guarantees functionality in extreme conditions, making it suitable for industrial and military-grade applications.
Applications:
This octal buffer/line driver is commonly used in bidirectional communication interfaces, where it can drive bus lines or buffer memory address registers. Its 3-state outputs can be used to connect multiple outputs to a bus, which can be controlled by the output-enable (OE) function. This makes the SN54AS240J an excellent choice for bus-oriented systems.
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products, and the SN54AS240J is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. The device's construction is designed for durability, with a package that protects against physical stress and environmental factors.
For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN54AS240J.