EN
  • EN
  • DE

SN54ALS32J

Part No SN54ALS32J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54ALS32 QUADRUPLE 2-INPUT POSITI / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS32
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669675-SN54ALS32J
Ultra Librarian 3D Model Ultra Librarian SN54ALS32J CAD Model

Description

The SN54ALS32J is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide array of electronic applications. This particular component is a member of the ALS (Advanced Low-Power Schottky) logic family, which is designed to offer a balanced trade-off between speed and power consumption, making it an ideal choice for both battery-powered and high-speed systems.

Key Features

  • Logic Type: Quadruple 2-Input Positive-OR Gates
  • Package: The SN54ALS32J comes in a robust ceramic J-lead chip carrier (JLCC) package that ensures its durability and longevity under various environmental conditions.
  • Operating Temperature Range: This device operates effectively over a wide temperature range, making it suitable for military or industrial applications that require performance at extreme temperatures.
  • Supply Voltage Range: It is designed to work with a supply voltage range typically between 4.5V to 5.5V, which is standard for TTL-level circuits.
  • Compatibility: The SN54ALS32J is TTL-compatible, allowing it to interface seamlessly with other TTL logic families.

Applications

The versatility of the SN54ALS32J allows it to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Data processing
  • Instrumentation
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

Texas Instruments maintains a rigorous quality control process for its products. The SN54ALS32J is no exception, with its design and manufacturing processes geared towards ensuring high reliability. This device meets or exceeds the industry standards for performance and longevity, which is a testament to Texas Instruments' commitment to excellence.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, directly from the Texas Instruments website. Additionally, Texas Instruments offers comprehensive technical support for the SN54ALS32J, assisting customers with any questions or issues they may encounter during the design, development, or deployment phases of their projects.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3316 $53.3056
37+ $2.7336 $101.1432
57+ $2.6482 $150.9474
79+ $2.5627 $202.4533
101+ $2.4773 $250.2073
136+ $2.2210 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess