EN
  • EN
  • DE

SN54ALS253J

Part No SN54ALS253J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, ALS SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669671-SN54ALS253J
Ultra Librarian 3D Model Ultra Librarian SN54ALS253J CAD Model

Description

Product Overview: SN54ALS253J from Texas Instruments

The SN54ALS253J is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a dual 1-of-4 data selector/multiplexer, encapsulated in a robust 16-pin ceramic dual-inline package (CDIP). It is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its excellent speed-to-power ratio, making it an ideal choice for a wide range of digital applications.

The SN54ALS253J offers two individual 1-of-4 data selectors/multiplexers with a common output-enable (OE) input. It allows the selection of one of four data inputs for each multiplexer via the select inputs (A and B), which makes it highly versatile for routing data in complex digital systems. The OE input can be used to place the output in a high-impedance state, thereby enabling the outputs to interface with bus-oriented systems where multiple drivers can share a common data line.

With its ALS technology, the SN54ALS253J provides a balanced performance of fast switching speeds and low power consumption. The typical switching speed is just 6 ns with a low power dissipation of 1 mW per gate, which is particularly beneficial for battery-operated and power-sensitive applications. Additionally, the device operates over a wide range of supply voltages from 4.5V to 5.5V, making it compatible with standard TTL operating conditions and offering a good noise margin for enhanced reliability.

The SN54ALS253J is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance in harsh environments. This makes it well-suited for use in military, aerospace, and other high-reliability applications where components must withstand extreme conditions.

For designers and engineers seeking a dependable and efficient solution for data selection or multiplexing needs, the SN54ALS253J from Texas Instruments stands out as a top-tier component. It combines the robustness of the ALS technology with the precision engineering that Texas Instruments is known for, making it a go-to choice for critical and demanding digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess