EN
  • EN
  • DE

SN54ALS163BJ

Part No SN54ALS163BJ
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Counter Single 4-Bit Sync Binary UP 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 25 ns
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1002253-SN54ALS163BJ
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ALS163BJ CAD Model

Description

Product Overview: SN54ALS163BJ

The SN54ALS163BJ is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a synchronous 4-bit binary counter, part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its exceptional speed and energy efficiency. The SN54ALS163BJ is specifically engineered to meet the demands of high-speed counting applications within a wide range of electronic systems.

Key Features

  • Synchronous Counting: The SN54ALS163BJ operates synchronously, which means all state changes occur in relation to the clock signal, providing precise and reliable counting for critical timing applications.
  • Binary Counter: As a 4-bit binary counter, this device can count up to 16 distinct states (from 0 to 15), making it ideal for various digital applications that require counting or frequency division.
  • Direct Clear Function: The inclusion of a direct clear function allows for the immediate resetting of the counter to zero, which is essential for initializing processes or quickly responding to system errors.
  • Edge-Triggered Counting: The counter advances on the rising edge of the clock signal, which helps to avoid glitches and ensures stable operation in systems where timing is crucial.
  • Dual-In-Line Package: The SN54ALS163BJ comes in a robust, industry-standard Dual-In-Line (DIP) package, which facilitates easy integration into a wide variety of circuit boards and systems.

Applications

The SN54ALS163BJ is versatile and can be used in a multitude of electronic applications, including:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequence generators
  • Industrial control systems
  • Data processing equipment

Quality and Reliability

As with all Texas Instruments products, the SN54ALS163BJ is designed to meet high standards of quality and reliability. It is built to deliver consistent performance and withstand the rigors of everyday use in professional and industrial environments. Whether you are designing a new system or upgrading an existing one, the SN54ALS163BJ is a reliable choice for your counting and timing needs.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides to ensure proper usage and integration of the SN54ALS163BJ into their projects.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess