EN
  • EN
  • DE

SN54ALS10AJ

Part No SN54ALS10AJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54ALS10A TRIPLE 3-INPUT POSITIVE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS10
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 856526-SN54ALS10AJ
Ultra Librarian 3D Model Ultra Librarian SN54ALS10AJ CAD Model

Description

Product Overview: SN54ALS10AJ Triple 3-Input Positive-NAND Gates

The SN54ALS10AJ from Texas Instruments is a high-performance integrated circuit that belongs to the ALS (Advanced Low-Power Schottky) logic family. This particular chip features three independent 3-input positive-NAND gates, which are designed to provide more functionality while maintaining low power consumption and high speed. The SN54ALS10AJ is a crucial component in digital electronics, offering versatility for a wide range of applications such as logic function generation, signal gating, and complex system logic.

Key Features

  • Logic Type: The device consists of three independent 3-input NAND gates, providing robust logic operations.
  • Operating Voltage: It operates over a wide range of voltages, typically from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • High-Speed Performance: The ALS series is known for its improved speed characteristics compared to standard LS (Low-Power Schottky) logic families.
  • Low Power Consumption: Despite its speed, the SN54ALS10AJ maintains low power usage, which is ideal for power-sensitive applications.
  • Temperature Range: This device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliability under extreme conditions.
  • Package Type: The SN54ALS10AJ is offered in a J package, which is a ceramic dual-inline package, providing robust physical protection and ease of mounting on printed circuit boards.

Applications

The versatility of the SN54ALS10AJ makes it suitable for a variety of digital applications, including:

  • Complex logic circuits
  • Control systems
  • Signal processing
  • Communication systems
  • Timing circuits
  • Computing devices

With its combination of high-speed operation, low power consumption, and wide operating temperature range, the SN54ALS10AJ from Texas Instruments is an excellent choice for designers looking to implement efficient and reliable NAND gate logic in their systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess