EN
  • EN
  • DE

SN5447AJ

Part No SN5447AJ
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BCD-TO-SEVEN-SEGMENT DECODERS/DR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tube
Product Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 200µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669642-SN5447AJ
Ultra Librarian 3D Model Ultra Librarian SN5447AJ CAD Model

Description

The SN5447AJ is a high-performance integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the SN54 series, known for its reliability and robustness in various electronic applications. The SN5447AJ is designed to meet the stringent requirements of industrial and commercial markets, providing a solution for complex digital systems.

Key Features

  • Durable Construction: The SN5447AJ is housed in a sturdy package that ensures its functionality in a wide range of environmental conditions, making it suitable for demanding applications.
  • High-Speed Performance: Engineered for speed, this integrated circuit facilitates swift digital processing, which is crucial for modern digital electronics that require rapid data handling capabilities.
  • Low Power Consumption: Despite its high-speed operation, the SN5447AJ is designed to be energy-efficient, minimizing power usage without compromising performance.
  • Versatile Compatibility: It is designed to be compatible with a variety of microprocessors and digital systems, ensuring easy integration into existing designs.
  • Long-Term Availability: As with many Texas Instruments products, the SN5447AJ is supported over extended periods, reflecting TI's commitment to product longevity and support.

Applications

The SN5447AJ is suitable for a multitude of applications, including:

  • Industrial control systems
  • Data communication equipment
  • Complex digital signal processing
  • Automotive electronics
  • High-speed computing devices

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments data sheets and product guides. These documents provide comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to ensure proper usage and integration of the SN5447AJ into their projects.

In conclusion, the SN5447AJ from Texas Instruments exemplifies the company's dedication to providing high-quality, dependable components for the electronics industry. With its combination of speed, efficiency, and versatility, this integrated circuit stands as a top choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess