The SN5406J883 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls into the category of logic gates, specifically a hex inverter buffer/driver with high-voltage outputs, designed to meet the stringent requirements of military applications.
Key Features
- Military-grade Quality: The SN5406J883 is built to comply with the military specifications, offering exceptional reliability and performance under extreme conditions.
- Hex Inverter Buffers/Drivers: It contains six independent inverter buffer/drivers, providing the ability to drive high-voltage outputs with high current capability.
- High-Voltage Outputs: Each inverter is capable of driving loads with high voltage requirements, making it suitable for a wide range of applications.
- Multiple Power Options: The device supports a variety of power supply options, ensuring flexibility in system design.
- Durable Packaging: The SN5406J883 comes in a robust package that can withstand harsh environmental conditions, ensuring long-term durability.
Applications
The versatility of the SN5406J883 allows it to be used in a multitude of applications, particularly where high-voltage output and durability are crucial. It is commonly employed in:
- Defense and aerospace systems
- Communication equipment
- Industrial control systems
- High-reliability consumer electronics
Technical Specifications
The SN5406J883 boasts a wide range of technical specifications that make it suitable for high-demand applications. These include:
- Operating Voltage Range: 4.5V to 5.5V
- High Output Voltage Levels
- High Current Drive Capability
- Operating Temperature Range: -55°C to 125°C
- Package Type: Standard military package
With its robust design and high functionality, the SN5406J883 from Texas Instruments represents a reliable solution for systems requiring high-voltage output capabilities and the ability to operate in demanding environments.