EN
  • EN
  • DE

SN27742YZFR-G1

Part No SN27742YZFR-G1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 980467-SN27742YZFR-G1
Ultra Librarian 3D Model Ultra Librarian SN27742YZFR-G1 CAD Model

Description

The SN27742YZFR-G1 is a state-of-the-art integrated circuit from Texas Instruments, designed for high-performance applications that require efficient power management and reliable operation. This IC is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry.

Key Features

  • High Efficiency: The SN27742YZFR-G1 is optimized for low power consumption, making it ideal for battery-operated devices where energy efficiency is paramount.
  • Durability: Built to withstand harsh conditions, this product is suitable for industrial applications that demand longevity and robustness.
  • Precision: With its precise voltage regulation and stable performance, the SN27742YZFR-G1 ensures the reliability of your system's power supply.

Applications

This versatile IC can be used in a variety of applications, such as:

  • Portable Electronics
  • Power Management Solutions
  • Embedded Systems
  • Industrial Control Units

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature -40°C to +85°C
Input Voltage Range Specified by Manufacturer
Output Voltage Range Specified by Manufacturer
Regulation Accuracy High Precision

For engineers and designers looking for a reliable and efficient power management solution, the SN27742YZFR-G1 from Texas Instruments is an excellent choice. Its combination of performance, durability, and precision makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $0.0099

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess