EN
  • EN
  • DE

SN24710DGSR

Part No SN24710DGSR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, UVLO
Voltage - Supply 2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1 mA
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number SN24710
Standard Package 2,500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253469-SN24710DGSR
Ultra Librarian 3D Model Ultra Librarian SN24710DGSR CAD Model

Description

The SN24710DGSR from Texas Instruments is a high-performance integrated circuit that serves as a crucial component in modern electronic systems. This versatile device is designed to meet the stringent requirements of a wide range of applications, from industrial automation to consumer electronics, making it an essential part of any designer's toolkit.

Key Features

  • High Integration: The SN24710DGSR integrates multiple functions into a single chip, which helps to reduce the number of components required in a circuit, thereby saving space and reducing overall system complexity.
  • Durability: Manufactured with Texas Instruments' state-of-the-art technology, this product offers outstanding reliability and performance under a wide range of environmental conditions.
  • Energy Efficiency: The device is designed with power-saving features that make it suitable for battery-powered applications, contributing to longer battery life and reduced energy consumption.
  • High-Speed Operation: It is capable of operating at high speeds, which is critical for applications requiring fast data processing and real-time performance.
  • Easy Integration: With its industry-standard packaging and pin configuration, the SN24710DGSR can be easily integrated into various circuit designs without the need for significant board layout modifications.

Applications

The SN24710DGSR is ideal for a variety of applications, including:

  • Automotive systems
  • Communication equipment
  • Industrial control systems
  • Portable and handheld devices
  • Medical instrumentation

Technical Specifications

The SN24710DGSR boasts a range of technical specifications that make it a robust choice for demanding applications:

  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package: Surface-mountable design for easy assembly
  • Quality and Standards: Meets or exceeds industry standards for quality and reliability

For detailed technical specifications, application notes, and support resources, customers should refer to the official Texas Instruments product datasheet and resources.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess