EN
  • EN
  • DE

SN1612011ZQZR

Part No SN1612011ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB REGULATOR SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number SN1612011
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342226-SN1612011ZQZR
Ultra Librarian 3D Model Ultra Librarian SN1612011ZQZR CAD Model

Description

Texas Instruments presents the SN1612011ZQZR, a state-of-the-art integrated circuit designed to meet the rigorous demands of modern electronics. This high-performance component is an essential building block in a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Integration: The SN1612011ZQZR incorporates advanced features into a compact form factor, allowing for streamlined designs and reduced system complexity.
  • Power Efficiency: Engineered for low power consumption, this device helps extend battery life in portable applications and reduces energy costs in stationary installations.
  • Robust Performance: With its ability to operate under challenging conditions, the SN1612011ZQZR maintains functionality across a wide temperature range and under variable voltage conditions.
  • Advanced Connectivity: This product supports various communication protocols, enabling seamless integration with existing and next-generation systems.

Applications

The versatility of the SN1612011ZQZR makes it suitable for a diverse array of applications. It's commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, including infotainment and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Healthcare equipment, like portable medical devices and monitoring systems
  • Communication infrastructure, such as routers, switches, and base stations

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The SN1612011ZQZR is manufactured using cutting-edge processes, ensuring high yield rates and consistent performance. Additionally, extensive testing and validation procedures guarantee that each device meets TI's stringent specifications for durability and longevity.

Support and Resources

Customers can access a wealth of resources including detailed datasheets, application notes, and design tools. Texas Instruments also provides dedicated support from their team of experts to assist with integration, troubleshooting, and optimization of the SN1612011ZQZR in your projects.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess