EN
  • EN
  • DE

SN1111015PWPR

Part No SN1111015PWPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 962445-SN1111015PWPR
Ultra Librarian 3D Model Ultra Librarian SN1111015PWPR CAD Model

Description

Texas Instruments SN1111015PWPR Voltage Level Translator

The Texas Instruments SN1111015PWPR is a versatile voltage level translator designed to solve interface compatibility challenges between different voltage logic levels. This device is part of the SNx111xx series, which is renowned for its reliability and performance in various applications such as mobile phones, consumer electronics, and industrial control systems.

Key Features

  • Bidirectional Translation: The SN1111015PWPR supports bidirectional voltage level translation without the need for a direction control signal, simplifying the design and saving board space.
  • Wide Voltage Range: It operates over a broad voltage range of 1.65V to 5.5V on both the A and B ports, making it suitable for interfacing between low-voltage and higher-voltage components.
  • High-Speed Operation: This device is capable of high-speed operation, which is essential for data-intensive applications, ensuring minimal propagation delay.
  • Low Power Consumption: Designed with power efficiency in mind, the SN1111015PWPR minimizes power consumption, making it ideal for battery-powered devices.
  • Flow-Through Pinout: The flow-through design of the pinout simplifies PCB layout by making it easier to route signals between the translator and other components.

Applications

The SN1111015PWPR is used in a diverse array of applications, including but not limited to:

  • Interface conversion between microprocessors, microcontrollers, or FPGAs that operate at different voltage levels.
  • Level shifting for I/O expansion modules or peripheral interfaces.
  • Data communication links that require level translation, such as SPI, I2C, or other serial interfaces.

Package and Quality

The device is available in a TSSOP (Thin Shrink Small Outline Package) and is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. It is also compliant with RoHS standards, reducing the environmental impact by avoiding the use of certain hazardous substances.

With its combination of features, the Texas Instruments SN1111015PWPR voltage level translator is an excellent choice for designers seeking to bridge the gap between different logic levels while maintaining signal integrity and system reliability.

You May Also Be Interested in

Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess