EN
  • EN
  • DE

SN1003004YFFR

Part No SN1003004YFFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379923-SN1003004YFFR
Ultra Librarian 3D Model Ultra Librarian SN1003004YFFR CAD Model

Description

The SN1003004YFFR is a state-of-the-art integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments (TI). This high-performance component is designed to cater to a wide range of electronic applications, providing reliability and efficiency in various circuits and systems.

Key Specifications

  • Part Number: SN1003004YFFR
  • Manufacturer: Texas Instruments
  • Package / Case: The IC comes in a robust and compact form factor, suitable for space-constrained applications.
  • RoHS: Compliant with the Restriction of Hazardous Substances Directive, ensuring environmental safety and sustainability.

Features and Benefits

The SN1003004YFFR is equipped with a range of features that make it an ideal choice for designers and engineers looking for a versatile and dependable solution. Some of its most notable features include:

  • High integration level, reducing the need for multiple components and simplifying the design process.
  • Exceptional performance characteristics, ensuring optimal operation in demanding conditions.
  • Low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • High reliability, backed by Texas Instruments' rigorous quality control and testing procedures.

Applications

The SN1003004YFFR is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Consumer electronics, such as smartphones, tablets, and laptops.
  • Industrial equipment, where precision and durability are paramount.
  • Automotive systems, offering the robustness required for in-vehicle electronics.
  • Communication infrastructure, providing the reliability needed for data transmission and networking.

Additional Information

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative. The SN1003004YFFR is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $58.2090
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9289 $52.7202
42+ $2.4032 $100.9344
65+ $2.3281 $151.3265
89+ $2.2530 $200.5170
115+ $2.1779 $250.4585
154+ $1.9526 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,767 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess