EN
  • EN
  • DE

SN012020YZHR

Part No SN012020YZHR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W, MONO, ANALOG INPUT CLASS-D / Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.7W x 1 @ 8Ohm
Voltage - Supply 2.5V ~ 5.2V
Features -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-DSBGA (2x2)
Package / Case 16-UFBGA, DSBGA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352513-SN012020YZHR
Ultra Librarian 3D Model Ultra Librarian SN012020YZHR CAD Model

Description

The SN012020YZHR by Texas Instruments is a state-of-the-art integrated circuit designed for high reliability and performance in a variety of applications. This component is part of Texas Instruments' commitment to providing innovative solutions for the electronics industry, ensuring both efficiency and precision in its operations.

Key Features

  • Advanced Technology: The SN012020YZHR is built using cutting-edge semiconductor technology, ensuring that it operates with high speed and low power consumption.
  • Robust Design: Texas Instruments has engineered this product to withstand harsh conditions, making it suitable for industrial, automotive, and consumer electronics where reliability is critical.
  • High Integration: This component integrates multiple functions into a single chip, which helps to minimize the footprint on PCBs (Printed Circuit Boards) and reduce overall system costs.
  • Compatibility: The SN012020YZHR is designed to be compatible with a wide range of microcontrollers and processors, allowing for easy integration into existing designs.

Applications

The versatility of the SN012020YZHR makes it ideal for a broad spectrum of applications. It is particularly well-suited for:

  • Power management systems
  • Signal processing units
  • Embedded systems
  • Automotive electronics
  • Industrial control systems

Quality and Support

With Texas Instruments' commitment to quality, the SN012020YZHR is manufactured to meet the highest industry standards. Customers can expect reliable performance and longevity from this product. In addition, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers and engineers can maximize the potential of the SN012020YZHR in their projects.

Environmental Considerations

The SN012020YZHR is designed with environmental responsibility in mind. It complies with various international standards for reducing hazardous substances, making it a more environmentally friendly choice for electronics manufacturers.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3648 $54.5920
90+ $1.1198 $100.7820
140+ $1.0848 $151.8720
195+ $1.0498 $204.7110
250+ $1.0149 $253.7250
330+ $0.9099 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess