The SM73308MG/NOPB is a high-precision, low-noise operational amplifier from Texas Instruments, designed to meet the stringent requirements of sensor measurements and data acquisition systems. This operational amplifier is part of Texas Instruments' portfolio of analog ICs, which are renowned for their reliability and performance.
Key Features
- Precision Amplification: With its low offset voltage and low drift over time and temperature, the SM73308MG/NOPB ensures accurate signal amplification, making it ideal for precision applications.
- Low Noise: It boasts an exceptionally low noise density, which minimizes the impact of electrical noise on signal integrity, critical for high-fidelity audio applications and sensitive instrumentation.
- High Input Impedance: The device features a high input impedance, reducing loading on the input signal source and preserving signal quality.
- Wide Supply Range: The operational amplifier operates over a wide supply range, accommodating a variety of power supply configurations and ensuring flexibility in system design.
- Robust Design: Enclosed in a durable package, the SM73308MG/NOPB is designed to withstand challenging industrial environments, ensuring longevity and stable operation.
Applications
The operational amplifier is well-suited for a range of applications, including:
- Medical instrumentation
- Precision data acquisition systems
- Test and measurement equipment
- Professional audio equipment
- Industrial process controls
Product Specifications
| Parameter |
Value |
| Supply Voltage (Min) |
2.7V |
| Supply Voltage (Max) |
5.5V |
| Input Offset Voltage |
25 µV (max) |
| Offset Drift |
0.1 µV/°C (typ) |
| Noise Density |
11 nV/√Hz (typ at 1 kHz) |
With its combination of precision, low noise, and robustness, the SM73308MG/NOPB from Texas Instruments is an exceptional choice for designers looking to enhance the performance of their high-precision electronic systems.