EN
  • EN
  • DE

SM72501MF/NOPB

Part No SM72501MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5  /  General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel
Product Status Not For New Designs
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.1V/µs
Gain Bandwidth Product 2.5 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 37 µV
Current - Supply 790µA
Current - Output / Channel 86 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number SM72501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-40492-6,TEXTISSM72501MF/NOPB,296-40492-2,SM72501MF/NOPB-ND,-296-40492-1-ND,-SM72501MF-NDR,2156-SM72501MF/NOPB,296-40492-1
Standard Package 1,000
Win Source Part Number 1204192-SM72501MF/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72501MF/NOPB CAD Model

Description

The SM72501MF/NOPB is a high-performance, precision voltage regulator designed and manufactured by Texas Instruments. This advanced component is engineered to provide stable and reliable voltage regulation, making it an ideal choice for sensitive electronic applications where consistent power supply is crucial.

Key Features

  • Output Voltage Range: The SM72501MF/NOPB offers a wide output voltage range, which can be adjusted to meet the specific needs of various applications.
  • High Accuracy: This regulator provides excellent load and line regulation, ensuring a stable output even under varying input conditions and load demands.
  • Low Dropout: The low dropout feature makes it suitable for applications that require a minimal difference between the input and output voltages, maximizing efficiency.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The SM72501MF/NOPB is equipped with overcurrent protection to prevent damage from excessive current draw.

Applications

The versatility of the SM72501MF/NOPB allows it to be used in a wide array of applications, including but not limited to:

  • High-performance industrial equipment
  • Precision instrumentation
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SM72501MF/NOPB is no exception. It is designed to meet stringent industry standards, ensuring high reliability for critical applications. The NOPB designation indicates that the product is lead-free (No Lead Plating), aligning with environmental standards and regulations.

Ordering Information

The product is available in a compact package, suitable for space-constrained applications. For detailed ordering and product information, please refer to the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess