EN
  • EN
  • DE

SM72480SD-120/NOPB

Part No SM72480SD-120/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 120DEGC OPN DRN 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat 120°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Manufacturer Texas Instruments
Series SolarMagic™
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2.2x2.5)
Family Name SM72480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SM72480SD-120/NOPBTR, 296-SM72480SD-120/NOPBCT, 296-SM72480SD-120/NOPBDKR, -SM72480SD, SM72480SD-120/NOPB-ND, -SM72480SD-120-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934093-SM72480SD-120/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72480SD-120/NOPB CAD Model

Description

The SM72480SD-120/NOPB is a precision temperature sensor from Texas Instruments, designed to offer both accuracy and flexibility for a wide range of applications. This high-performance product is a testament to Texas Instruments' commitment to providing innovative solutions for temperature monitoring and control.

Key Features

  • Temperature Range: The sensor operates over a wide temperature range, making it suitable for diverse environments and conditions.
  • Accuracy: It offers excellent accuracy, ensuring precise temperature readings which are crucial for maintaining system stability and performance.
  • Voltage Supply: The device is designed to work with a 1.8V to 5.5V supply voltage, making it versatile for use in various electronic circuits and systems.
  • Output: The SM72480SD-120/NOPB provides an analog output that can be easily interfaced with analog-to-digital converters (ADCs) for digital systems integration.
  • Packaging: The sensor comes in a highly reliable, leadless 6-pin WSON package that ensures a compact footprint and easy mounting on circuit boards.
  • Lead-Free and RoHS Compliant: This product adheres to environmental standards, being lead-free and RoHS compliant, making it suitable for use in eco-friendly applications.

Applications

Due to its high accuracy and wide operating temperature range, the SM72480SD-120/NOPB is ideal for a variety of applications, including but not limited to:

  • Industrial temperature monitoring systems
  • Environmental control systems
  • Medical and healthcare equipment
  • Automotive electronics
  • Telecommunication systems

Conclusion

The SM72480SD-120/NOPB from Texas Instruments represents a reliable and efficient solution for temperature sensing needs. Its robust design, combined with high accuracy and a wide operating range, makes it an excellent choice for engineers and designers looking to incorporate precise temperature monitoring into their systems.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5640 $54.7400
80+ $1.2833 $102.6640
125+ $1.2432 $155.4000
170+ $1.2031 $204.5270
215+ $1.1630 $250.0450
290+ $1.0427 $302.3830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess