EN
  • EN
  • DE

SM320VC5409GGU10EP

Part No SM320VC5409GGU10EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C54x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Base Product Number SM320
Other Names -296-22220R,-SM320VC5409GGU10EPR,-V62/04649-01XA,2156-SM320VC5409GGU10EP-TI,296-22220,V62/04649-01XA,-V62/04649-01XAR,296-22220R,-296-22220,-296-22220,TEXTISSM320VC5409GGU10EP
Standard Package 189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265144-SM320VC5409GGU10EP
Ultra Librarian 3D Model Ultra Librarian SM320VC5409GGU10EP CAD Model

Description

The SM320VC5409GGU10EP is a high-performance digital signal processor (DSP) from Texas Instruments, specifically designed to meet the rigorous demands of industrial and mission-critical applications. As part of the TMS320C54x DSP family, it is engineered to deliver exceptional computational power and efficiency, making it an ideal choice for a wide range of signal processing tasks.

Key Features:

  • High-Performance DSP Core: The core of the SM320VC5409GGU10EP operates at a frequency that provides ample processing power for complex algorithms and signal processing tasks.
  • Large On-Chip Memory: Equipped with a substantial amount of on-chip memory, this DSP can handle large data sets and reduce the need for external memory components, which simplifies design and can lead to cost savings.
  • Advanced Peripherals: The device includes a variety of peripherals that enhance its functionality, such as serial ports for communication, timers, and more, to support a broad spectrum of applications.
  • Low Power Consumption: Optimized for energy efficiency, the SM320VC5409GGU10EP is suitable for applications where power consumption is a critical factor.
  • Robustness: As an EP (Enhanced Product), this DSP offers extended temperature ranges and reliability, ensuring performance in harsh environmental conditions.

Applications:

The versatility of the SM320VC5409GGU10EP allows it to be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Telecommunications infrastructure
  • Medical instrumentation

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SM320VC5409GGU10EP is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field. Customers can trust in the dependability of this DSP for their critical applications.

For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess