EN
  • EN
  • DE

SHC76KM

Part No SHC76KM
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987713-SHC76KM
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SHC76KM CAD Model

Description

The Texas Instruments SHC76KM is a state-of-the-art semiconductor product designed to cater to the demanding needs of modern electronics. This innovative component is part of Texas Instruments' extensive portfolio of integrated circuits and is engineered to deliver exceptional performance, reliability, and efficiency.

Key Features

  • High Precision: The SHC76KM is built for applications requiring precise measurements and stable performance, making it an ideal choice for sensitive electronic systems.
  • Durability: Texas Instruments is known for its commitment to quality, and the SHC76KM is no exception. It is designed to withstand harsh operating conditions, ensuring longevity and consistent operation.
  • Energy Efficiency: With the growing emphasis on energy conservation, the SHC76KM is optimized for low power consumption, helping to reduce the overall energy footprint of electronic devices.
  • Integration: This product offers seamless integration with other components in a circuit, providing a smooth and efficient design experience for engineers and designers.

Applications

The versatility of the SHC76KM allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Telecommunication infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official Texas Instruments datasheet for the SHC76KM. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the design and implementation process.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including technical support, design tools, and community forums. These resources are designed to help users maximize the potential of the SHC76KM in their projects.

In conclusion, the Texas Instruments SHC76KM is a robust and versatile component that meets the stringent requirements of modern electronic applications. Its combination of precision, durability, and efficiency makes it a top choice for professionals looking to create innovative and reliable products.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess