Texas Instruments SH6964B Description
Overview
The Texas Instruments SH6964B is a high-performance, low-power 32-bit microcontroller based on the Arm Cortex-M4 processor. It is designed for a wide range of applications, including industrial automation, building automation, and consumer electronics.
The SH6964B features a variety of peripherals, including:
- A 12-bit ADC with 16 channels
- A 12-bit DAC with two channels
- A SPI interface
- An I2C interface
- A UART interface
- A CAN interface
- A PWM interface
- A 32-bit timer
- A watchdog timer
The SH6964B also features a number of security features, including:
- Secure boot
- Secure firmware update
- Secure memory protection
Features
- Arm Cortex-M4 processor running at up to 168 MHz
- 512 KB of flash memory
- 64 KB of SRAM
- 12-bit ADC with 16 channels
- 12-bit DAC with two channels
- SPI interface
- I2C interface
- UART interface
- CAN interface
- PWM interface
- 32-bit timer
- Watchdog timer
- Secure boot
- Secure firmware update
- Secure memory protection
Applications
- Industrial automation
- Building automation
- Consumer electronics
- Medical devices
- Automotive
- Aerospace and defense
Benefits
The SH6964B offers a number of benefits, including:
- High performance: The Arm Cortex-M4 processor provides high performance for even the most demanding applications.
- Low power: The SH6964B is designed for low power consumption, making it ideal for battery-powered applications.
- Wide range of peripherals: The SH6964B features a wide range of peripherals, making it ideal for a variety of applications.
- Security features: The SH6964B features a number of security features, making it ideal for applications where security is important.
Development Tools
Texas Instruments offers a variety of development tools for the SH6964B, including:
- The Code Composer Studio IDE
- The MSP430 LaunchPad development board
- The MSP430 EnergyTrace+ power analysis tool
Conclusion
The Texas Instruments SH6964B is a high-performance, low-power 32-bit microcontroller that is ideal for a wide range of applications. It features a variety of peripherals and security features, and is supported by a variety of development tools.
Additional Information
Here is some additional information about the SH6964B:
- It is available in a 64-pin TQFP package.
- It operates from a voltage of 1.8 V to 3.6 V.
- It has a temperature range of -40 °C to 105 °C.
- It is qualified for AEC-Q100 automotive applications.
Comparison to Other Microcontrollers
The SH6964B can be compared to other microcontrollers in its class, such as the NXP LPC54114 and the STMicroelectronics STM32F427. All three microcontrollers are based on the Arm Cortex-M4 processor and have similar features. However, the SH6964B has a number of advantages, including:
- Higher clock speed: The SH6964B can run at up to 168 MHz, while the LPC54114 and STM32F427 can only run at up to 150 MHz.
- More flash memory: The SH6964B has 512 KB of flash memory, while the LPC54114 and STM32F427 only have 384 KB of flash memory.
- More SRAM: The SH6964B has 64 KB of SRAM, while the LPC54114 and STM32F427 only have 48 KB of SRAM.
- More peripherals: The SH6964B has a wider range of peripherals than the LPC54114 and STM32F427, including a CAN interface and a PWM interface.
- Security features: The SH6964B has a number of security features that are not available on the LPC54114 and STM32F427, including secure boot and secure firmware update.
Overall, the SH6964B is a high-performance, feature-rich microcontroller that is ideal for a wide range of applications.