EN
  • EN
  • DE

SCAN921821TSM

Part No SCAN921821TSM
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER DUAL 18BIT 100FBGA / 2.38Gbps Serializer 18 Input 1 Output 100-FBGA (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Serializer
Data Rate 2.38Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 18
Number of Outputs 1
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-FBGA (10x10)
Base Product Number SCAN92
Standard Package 240
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260977-SCAN921821TSM
Ultra Librarian 3D Model Ultra Librarian SCAN921821TSM CAD Model

Description

The SCAN921821TSM is a highly integrated solution from Texas Instruments, designed to cater to the rigorous demands of high-speed signal processing and data transmission. This component is part of TI's extensive range of interface products, specifically tailored for applications that require robust and reliable serial data communication.

Key Features

  • High-Speed Data Transmission: The device supports a blazingly fast data rate, making it suitable for applications that require quick data transfer without compromising signal integrity.
  • Low Power Consumption: It is engineered to operate with minimal power usage, thereby enhancing system efficiency and reducing thermal footprints in sensitive applications.
  • Reduced EMI: With its advanced design, the SCAN921821TSM minimizes electromagnetic interference (EMI), ensuring that the device can be used in environments where signal integrity is paramount.
  • Robust Interface: The product features a robust serial interface that is designed to withstand the rigors of industrial environments, making it a reliable choice for critical applications.

Applications

The SCAN921821TSM is versatile and can be employed in a variety of applications, including:

  • Telecommunications
  • Data Centers
  • High-Speed Data Acquisition Systems
  • Industrial Control Systems
  • Medical Imaging Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SCAN921821TSM is no exception. It is built to meet the high standards set by the industry, ensuring long-term performance and stability across different operating conditions. Customers can trust in the durability and performance of this product for their critical applications.

Technical Support and Resources

Comprehensive technical support is provided by Texas Instruments, including detailed datasheets, application notes, and design resources to assist engineers in integrating the SCAN921821TSM into their projects. TI’s customer support and online community are also available to help resolve any technical challenges that may arise.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $21.1376
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess