EN
  • EN
  • DE

SCAN921821TSM/NOPB

Part No SCAN921821TSM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description SCAN921821 Dual 18-Bit Serializer with Pre-emphasis, IEEE 1149.1 (JTAG), and At-Speed
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Serializer
Data Rate 2.38Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 18
Number of Outputs 1
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LFBGA
Manufacturer Package 100-FBGA (10x10)
Win Source Part Number 1247119-SCAN921821TSM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SCAN921821
Introduction Date September 01, 2004
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SCAN921821TSM/NOPB CAD Model

Description

Product Overview

The SCAN921821TSM/NOPB is a high-performance Serializer/Deserializer (SerDes) product from Texas Instruments, designed to cater to the demanding requirements of high-speed data communication in modern digital systems. This reliable and efficient component is an ideal solution for applications requiring fast data transfer and minimal signal degradation over long distances or through noisy environments.

Key Features

  • High Data Rate: The device supports a substantial data rate, enabling rapid data transmission that is essential for high-bandwidth applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SCAN921821TSM/NOPB helps in reducing overall system power requirements, thereby extending the life of battery-operated devices.
  • Robust Error Detection: Incorporating advanced error detection mechanisms, the device ensures data integrity by identifying and signaling any transmission errors, which is crucial for critical applications.
  • Hot-Plug Capability: This feature allows the device to be connected or disconnected without the need to power down the system, providing flexibility and ease of maintenance.
  • Industrial Temperature Range: The device is designed to operate reliably across a wide temperature range, making it suitable for industrial applications with harsh environmental conditions.

Applications

The versatility of the SCAN921921TSM/NOPB allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive infotainment and driver assistance systems
  • High-speed data acquisition systems
  • Professional video and audio equipment
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SCAN921821TSM/NOPB is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the requirements of the most demanding applications. Additionally, the device is RoHS compliant, adhering to environmental standards and regulations.

With its combination of high-speed performance, power efficiency, and robustness, the SCAN921821TSM/NOPB from Texas Instruments is an excellent choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9815 $53.9630
5+ $22.1386 $110.6930
7+ $21.4468 $150.1276
10+ $20.7550 $207.5500
13+ $20.0631 $260.8203
17+ $17.9876 $305.7892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess