EN
  • EN
  • DE

S320C32PCM4

Part No S320C32PCM4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 144-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 2.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 144-QFP (28x28)
Win Source Part Number 063092-S320C32PCM4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S320C32PCM4 CAD Model

Description

The S320C32PCM4 is a high-performance digital signal processor (DSP) from Texas Instruments, a global semiconductor company that designs, manufactures and sells analog and embedded processing chips.

  • GPTDescription: This product is part of the TMS320 series, which is renowned for its superior performance in digital signal processing applications.
  • GPTDescription: The S320C32PCM4 DSP is designed to perform complex algorithms that are typically used in scientific, industrial, and consumer applications.
  • GPTDescription: It is particularly suited for applications that require high-speed data processing, such as audio and video processing, telecommunications, and real-time control systems.
  • GPTDescription: The S320C32PCM4 DSP features a 32-bit fixed-point architecture, which provides a balance between performance and cost.
  • GPTDescription: It operates @ a frequency of up to 40MHz, enabling it to process large amounts of data quickly and efficiently.
  • GPTDescription: This DSP also has a large on-chip memory, which allows it to store and retrieve data rapidly, reducing the need for external memory and thereby simplifying system design.
  • GPTDescription: One of the key features of the S320C32PCM4 DSP is its high level of integration.
  • GPTDescription: It integrates a host of peripherals, including a direct memory access (DMA) controller, a serial port, and a host-port interface.
  • GPTDescription: This high level of integration simplifies system design and reduces the overall system cost.
  • GPTDescription: In addition to its high performance and integration, the S320C32PCM4 DSP also offers low power consumption.
  • GPTDescription: This makes it ideal for portable and battery-powered applications where power efficiency is crucial.
  • GPTDescription: Texas Instruments also provides comprehensive support for the S320C32PCM4 DSP, including a full suite of software and hardware development tools.
  • GPTDescription: These tools make it easier for designers to develop and debug their applications, reducing the time to market.
  • GPTDescription: In conclusion, the S320C32PCM4 DSP from Texas Instruments is a high-performance, highly integrated, and power-efficient solution for a wide range of digital signal processing applications.
  • GPTDescription: Its superior performance, large on-chip memory, and low power consumption make it a compelling choice for designers looking for a cost-effective and efficient DSP solution.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4312 $104.4312
2+ $101.0624 $202.1248
3+ $97.6937 $293.0811
4+ $87.5874 $350.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess