EN
  • EN
  • DE

RN5510

Part No RN5510
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 297450-RN5510
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5510 CAD Model

Description

The Texas Instruments RN5510 is a high-performance, versatile product.

  • Product Type: power management integrated circuit (PMIC)
  • Design: comprehensive power solution for a broad range of applications
  • Technology: latest technology to ensure efficient power management
  • Ability: handle high power requirements while maintaining a compact and lightweight design
  • Output Voltage Rails: multiple, individually programmed for different voltage levels
  • Protection Features: overvoltage, undervoltage, and overtemperature protection
  • Signal: power-good signal for easy system power sequencing
  • Efficiency: high efficiency to reduce power consumption and extend battery life
  • Package: small QFN package
  • Interface: simple and straightforward for easy configuration and control

You May Also Be Interested in

Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7265 $54.0855
16+ $6.3397 $101.4352
25+ $6.1415 $153.5375
34+ $5.9434 $202.0756
44+ $5.7453 $252.7932
59+ $5.1510 $303.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess