EN
  • EN
  • DE

RM46L840CZWTT

Part No RM46L840CZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 337BGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793274-RM46L840CZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM46L840
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L840CZWTT CAD Model

Description

The RM46L840CZWTT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of modern embedded systems. This MCU is part of the Hercules RM series, which is renowned for its robust safety features, making it an ideal choice for applications requiring high levels of reliability and fault tolerance, such as automotive safety, industrial automation, and medical devices.

Key Features:

  • High-Performance Core: At the heart of the RM46L840CZWTT lies a dual-core ARM Cortex-R4F processor, capable of running up to 220 MHz. This provides the computational power necessary to handle complex algorithms and control tasks efficiently.
  • Memory and Storage: The MCU is equipped with 3MB of integrated flash memory and 256KB of data RAM, ensuring ample space for program code and data storage. This combination allows for quick access to frequently used instructions and data, optimizing performance.
  • Safety Features: Safety is a paramount concern in the design of the RM46L840CZWTT. It includes built-in self-test (BIST) capabilities, error correction code (ECC) on both flash and RAM, and a memory protection unit (MPU) for enhanced security and reliability.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, Ethernet, and FlexRay, making it highly versatile for different communication protocols required in industrial and automotive applications.
  • Timers and I/O: The MCU comes with an extensive range of timers, input capture units, and PWM outputs, which are essential for precise control in embedded control systems.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate analog signal measurements, crucial for sensor-based applications.
  • Temperature Range: The RM46L840CZWTT operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The robust feature set of the RM46L840CZWTT makes it an excellent choice for a wide array of applications, including:

  • Automotive safety systems such as electronic stability control and anti-lock braking systems
  • Industrial control systems including motor control and process automation
  • Medical equipment requiring high reliability and precision
  • Aerospace and defense systems where safety and performance are critical

With its combination of performance, safety features, and versatile I/O options, the RM46L840CZWTT from Texas Instruments stands out as a leading solution for engineers looking to develop advanced, reliable, and safe embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess