EN
  • EN
  • DE

RF430F5144SIRKVRQ1

Part No RF430F5144SIRKVRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Bulk
Product Status Active
Base Product Number RF430
Standard Package 1 pcs
Win Source Part Number 1142196-RF430F5144SIRKVRQ1
Ultra Librarian 3D Model Ultra Librarian RF430F5144SIRKVRQ1 CAD Model

Description

The RF430F5144SIRKVRQ1 is a highly integrated wireless microcontroller from Texas Instruments that combines a robust RF interface with a powerful 16-bit RISC CPU. It is designed to operate in the 13.56 MHz RFID HF frequency range, making it an ideal solution for a wide range of wireless and RFID applications such as automotive, industrial, medical, and consumer electronics.

This microcontroller features a built-in RF transponder with ISO 15693 and ISO 18000-3 Mode 1 compliant RFID interface, enabling it to communicate with RFID readers and other NFC devices. The RF430F5144SIRKVRQ1 is equipped with 2KB of RAM and 32KB of programmable ROM, providing ample space for complex applications and data storage. Additionally, it offers a rich set of peripherals, including SPI, I2C, UART, and multiple GPIOs, which can be used to interface with sensors, actuators, and other electronic components.

The device's power efficiency is a standout feature, with a flexible power management system that includes support for various low-power modes. This makes it suitable for battery-powered applications where energy conservation is critical. Moreover, the RF430F5144SIRKVRQ1 has a wide operating temperature range, ensuring reliable performance in harsh environments.

For developers, Texas Instruments provides comprehensive support in the form of development tools, reference designs, and software libraries. This simplifies the design process and accelerates time to market for products incorporating the RF430F5144SIRKVRQ1. Furthermore, the device is available in a compact QFN package, which is conducive to space-constrained designs.

In summary, the RF430F5144SIRKVRQ1 from Texas Instruments is a powerful and versatile wireless microcontroller that provides a seamless integration of RFID technology with a high-performance processing core. Its extensive features and support infrastructure make it an excellent choice for designers looking to create innovative wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8138 $63.8138
2+ $52.3601 $104.7202
3+ $50.7238 $152.1714
5+ $49.0876 $245.4380
6+ $47.4513 $284.7078
8+ $42.5426 $340.3408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess