EN
  • EN
  • DE

REF6233IDGKR

Part No REF6233IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 3.3V V ±0.05% 4 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 4 mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Voltage - Input 3.55V ~ 5.5V
Current - Supply 1.1mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number REF6233
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852571-REF6233IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6233IDGKR CAD Model

Description

The REF6233IDGKR from Texas Instruments is a precision, low-power, low-dropout voltage reference. This high-quality component is designed for use in a wide range of applications, from industrial to high-end consumer electronics. The REF6233IDGKR is part of Texas Instruments’ REF62xx series, which is known for its excellent temperature drift performance and high output accuracy.

Key Features

  • High Precision: Offers an initial accuracy of ±0.05% at 25°C, ensuring reliable and consistent performance for sensitive applications.
  • Low Temperature Drift: With a temperature drift as low as 8ppm/°C, this voltage reference maintains its accuracy across a wide temperature range.
  • Low Dropout Voltage: The REF6233IDGKR operates with a very low dropout voltage, making it suitable for battery-powered devices where power efficiency is crucial.
  • Wide Supply Range: Accommodates a broad supply voltage range from 2.7V to 5.5V, providing flexibility across different power environments.
  • Small Package Size: Housed in an 8-pin MSOP (Micro Small Outline Package), it is ideal for space-constrained applications.
  • Long-term Stability: Demonstrates excellent long-term stability, which ensures the device's performance over its operational lifespan.

Applications

The REF6233IDGKR is incredibly versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Medical and healthcare equipment
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable and battery-powered devices
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The REF6233IDGKR voltage reference is no exception, providing designers with the confidence to integrate this component into critical systems where consistent performance is non-negotiable. With its robust design and proven track record, the REF6233IDGKR is an ideal choice for applications requiring a high degree of precision and stability.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2601 $61.0404
8+ $12.5211 $100.1688
13+ $12.1299 $157.6887
18+ $11.7386 $211.2948
23+ $11.3473 $260.9879
30+ $10.1734 $305.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,025 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess