EN
  • EN
  • DE

REF6230IDGKR

Part No REF6230IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 3V V ±0.05% 4 mA 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 4 mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Voltage - Input 3.25V ~ 5.5V
Current - Supply 1.1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number REF6230
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51537-2,REF6230IDGKR-ND,296-51537-1,296-51537-6
Standard Package 2,500
Win Source Part Number 1320467-REF6230IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6230IDGKR CAD Model

Description

The REF6230IDGKR is a precision voltage reference from Texas Instruments, designed to offer a stable and reliable reference voltage for high-precision applications. This device is part of TI's extensive range of voltage reference products, renowned for their quality and performance.

Key Features

  • High Accuracy: The REF6230IDGKR provides a highly accurate output voltage with a low temperature coefficient, ensuring minimal deviation over temperature variations.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Low Noise: It is designed for low noise operations, which is crucial for sensitive electronics where noise can significantly impact performance.
  • Stable Output: The device offers a stable and precise output voltage, which is essential for high-precision analog circuits.
  • Wide Operating Temperature Range: The REF6230IDGKR is operational over a broad temperature range, accommodating a variety of environments and applications.

Applications

With its precision and stability, the REF6230IDGKR is ideal for use in a range of applications, including:

  • Data acquisition systems
  • Precision instrumentation
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Battery management systems

Product Specifications

Parameter Value Output Voltage 3.0 V Initial Accuracy ±0.1% Temperature Coefficient 10 ppm/°C Package/Case VSSOP-8 Operating Temperature -40°C to +125°C

The REF6230IDGKR is available in a small VSSOP-8 package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this voltage reference will provide reliable performance for the most demanding of applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8933 $63.5732
8+ $13.0406 $104.3248
12+ $12.6331 $151.5972
17+ $12.2256 $207.8352
22+ $11.8181 $259.9982
29+ $10.5955 $307.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess