EN
  • EN
  • DE

REF6025IDGKR

Part No REF6025IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.05% 4 mA 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name REF6025
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51527-2, 296-51527-1, 296-51527-6, REF6025IDGKR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891587-REF6025IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6025IDGKR CAD Model

Description

Introducing the REF6025IDGKR Voltage Reference from Texas Instruments

The REF6025IDGKR is a high-precision voltage reference component designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's REF60xx low-noise, very low drift, precision voltage reference family. It is particularly suitable for high-end and demanding applications that require a stable and accurate reference voltage over both time and temperature.

The REF6025IDGKR offers a fixed output voltage of 2.5V, which is maintained with a remarkable precision. Thanks to its low temperature coefficient, this voltage reference ensures minimal deviation over the entire industrial temperature range. This makes it an ideal choice for precision instrumentation, data acquisition systems, and high-resolution analog-to-digital converters (ADCs) where stability is critical.

One of the key features of the REF6025IDGKR is its low output noise, which is crucial for sensitive applications such as medical equipment and test measurement devices. The low noise performance helps to maintain signal integrity, ensuring accurate readings and reliable operation.

The REF6025IDGKR is available in a compact VSSOP-8 (DGK) package, which is designed for space-constrained applications. Its small footprint does not compromise its performance, providing designers with a versatile solution that can be easily integrated into a variety of circuit designs.

Moreover, the device boasts excellent long-term stability and low dropout voltage, which further enhances its reliability and suitability for battery-powered devices. With a wide supply voltage range, the REF6025IDGKR maintains a consistent performance even under fluctuating power conditions, making it a robust choice for portable and remote applications.

Texas Instruments has built the REF6025IDGKR with the industry's demanding requirements in mind, ensuring that it meets the highest standards for accuracy, reliability, and performance. Whether it's for industrial control systems, precision measurement equipment, or any application where a stable reference voltage is paramount, the REF6025IDGKR stands out as a top-tier solution.

For more information on the REF6025IDGKR, including detailed specifications, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9198 $55.3584
18+ $5.6778 $102.2004
28+ $5.5004 $154.0112
38+ $5.3229 $202.2702
49+ $5.1455 $252.1295
66+ $4.6132 $304.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess