EN
  • EN
  • DE

REF5040AIDGKT

Part No REF5040AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.296 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091854-REF5040AIDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5040AIDGKT CAD Model

Description

Overview of REF5040AIDGKT from Texas Instruments

The REF5040AIDGKT is a high-precision, low-drift voltage reference from Texas Instruments, designed to maintain stability and accuracy over time and varying temperature conditions. This component is an essential building block in precision measurement, data acquisition systems, and high-resolution analog-to-digital converters (ADCs) where stable reference voltage is crucial for performance.

Key Features

  • Low Temperature Drift: The REF5040AIDGKT boasts an impressive low temperature coefficient, ensuring minimal deviation in output voltage as ambient temperatures change. This makes it ideal for applications requiring consistent performance across a wide range of operating conditions.
  • High Accuracy: With a high level of precision, this voltage reference provides a stable and accurate reference voltage, which is critical for the performance of sensitive electronic circuits.
  • Low Noise: The device exhibits low noise performance, which is vital for applications where signal integrity is paramount, such as precision measurement and high-end audio equipment.
  • Long-Term Stability: The REF5040AIDGKT is designed for long-term stability, ensuring that its performance does not degrade significantly over time, which is essential for applications that require a reliable reference voltage over the product's lifespan.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range, making it suitable for various environments and applications.

Applications

  • Precision data acquisition systems
  • High-resolution ADCs
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Professional audio equipment

The REF5040AIDGKT comes in a compact surface-mount package, which is conducive to space-constrained applications. Texas Instruments' commitment to quality ensures that this voltage reference maintains its performance characteristics over its operational life, making it a trusted choice for engineers and designers looking for a reliable voltage reference solution.

Overall, the REF5040AIDGKT from Texas Instruments stands out as a high-performance component that meets the stringent requirements of advanced electronic systems, where precision and stability are of the utmost importance.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9772 $54.7492
25+ $4.0839 $102.0975
38+ $3.9562 $150.3356
53+ $3.8286 $202.9158
68+ $3.7010 $251.6680
91+ $3.3181 $301.9471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess