EN
  • EN
  • DE

REF5020IDRG4

Part No REF5020IDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 2.7 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091840-REF5020IDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5020IDRG4 CAD Model

Description

Product Overview: REF5020IDRG4 from Texas Instruments

The REF5020IDRG4 is a high-precision voltage reference from Texas Instruments, designed to ensure stability and accuracy for the most demanding applications. This precision device is a part of the 3 ppm/°C series, offering a low temperature coefficient and a low-noise performance for high-end instrumentation, test equipment, and industrial systems.

Key Features

  • High Accuracy: The REF5020IDRG4 boasts an impressive initial accuracy of 0.05%, providing reliable and consistent voltage for critical applications.
  • Low Temperature Drift: With a temperature coefficient of 3 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for environments that experience temperature fluctuations.
  • Low Noise: It offers a low noise performance of 8 µVpp/V, which is crucial for applications requiring a clean and stable reference voltage.
  • Wide Supply Range: The device operates with a supply range of 7V to 40V, giving designers flexibility in various power supply conditions.
  • Long-Term Stability: Demonstrating excellent long-term stability, the REF5020IDRG4 ensures that your system's performance remains consistent over time.
  • Output Current: It is capable of sourcing up to 10 mA and sinking up to 5 mA, accommodating a broad range of loads.

Applications

The REF5020IDRG4 is ideal for precision data acquisition systems, high-resolution converters, and medical and test equipment. Its robust performance also makes it well-suited for industrial control systems, laboratory instruments, and any other applications where a stable and precise reference voltage is critical.

Package and Quality

This voltage reference comes in a compact VSSOP-8 package, ensuring a minimal footprint on the PCB while offering exceptional thermal performance. The REF5020IDRG4 is part of Texas Instruments' commitment to high-quality components, and it is designed to meet stringent industry standards for reliability and performance.

Conclusion

With its combination of high accuracy, low temperature drift, low noise, and wide supply range, the REF5020IDRG4 from Texas Instruments stands out as a superior choice for professionals seeking a reliable voltage reference solution. Its versatility across various applications and conditions underscores its role as a fundamental component in precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0868 $54.7812
21+ $4.9943 $104.8803
32+ $4.8383 $154.8256
43+ $4.6822 $201.3346
56+ $4.5261 $253.4616
74+ $4.0579 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess